Pentair Engineered Solutions Simplex One Stage Vertical Wet Pit Solids-Handling Pump Model 641

Description
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications
Datasheet
Description
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex One Stage Vertical Wet Pit Solids-Handling Pump - Model 641 - Pentair Engineered Solutions
North Aurora, IL, USA
Simplex One Stage Vertical Wet Pit Solids-Handling Pump
Model 641
Simplex One Stage Vertical Wet Pit Solids-Handling Pump Model 641
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications

Key Features

  • Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps
  • Liquid End Includes Impeller that can Pass up to a 3-inch Sphere
  • Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine
  • External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut
  • Thrust Bearing Regreaseable and Protected from Contamination
  • Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction
  • Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate
  • Elevated Float Switch Assembly
  • Bearing Assemblies Available to Suit Difficult Applications
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 641
Product Name Simplex One Stage Vertical Wet Pit Solids-Handling Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump
Discharge Pressure 39.0 psi (27.43 m of Water)
Liquid Flow 350.000 GPM (1325.76 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
DC Motor Pumps - MB - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 12 VDC, 24 VDC
Industry Served Construction, Defense
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details