Pentair Engineered Solutions Commercial In Line Mounted Centrifugal Pump Model 326A

Description
Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor Hydrostatic Tested Pump Casing to 1.5 Times the Maximum Operating Pressure Pump Supported by the In-Line Piping Allowing Quick Installation Vacuum Case Bronze Impeller for Maximum Efficiency and Durability Reduced Spare parts with One Seal and One Motor Design that Fits All Pump Models Capacities to 140 G.P.M. (8.8lps) Heads to 55 Feet (16.8 meters) Temperatures to 225°F (107°C) Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
Datasheet
Description
Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor Hydrostatic Tested Pump Casing to 1.5 Times the Maximum Operating Pressure Pump Supported by the In-Line Piping Allowing Quick Installation Vacuum Case Bronze Impeller for Maximum Efficiency and Durability Reduced Spare parts with One Seal and One Motor Design that Fits All Pump Models Capacities to 140 G.P.M. (8.8lps) Heads to 55 Feet (16.8 meters) Temperatures to 225°F (107°C) Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial In Line Mounted Centrifugal Pump - Model 326A - Pentair Engineered Solutions
North Aurora, IL, USA
Commercial In Line Mounted Centrifugal Pump
Model 326A
Commercial In Line Mounted Centrifugal Pump Model 326A
Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor Hydrostatic Tested Pump Casing to 1.5 Times the Maximum Operating Pressure Pump Supported by the In-Line Piping Allowing Quick Installation Vacuum Case Bronze Impeller for Maximum Efficiency and Durability Reduced Spare parts with One Seal and One Motor Design that Fits All Pump Models Capacities to 140 G.P.M. (8.8lps) Heads to 55 Feet (16.8 meters) Temperatures to 225°F (107°C) Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling

Key Features

  • Space-Saving Pump Design
  • No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication
  • Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less
  • Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor
  • Hydrostatic Tested Pump Casing to 1.5 Times the Maximum Operating Pressure
  • Pump Supported by the In-Line Piping Allowing Quick Installation
  • Vacuum Case Bronze Impeller for Maximum Efficiency and Durability
  • Reduced Spare parts with One Seal and One Motor Design that Fits All Pump Models
  • Capacities to 140 G.P.M. (8.8lps)
  • Heads to 55 Feet (16.8 meters)
  • Temperatures to 225°F (107°C)
  • Applications Include:
    • Hot Water Circulating Pumps
    • Cooling Tower Makeup
    • Boiler Feed Service
    • Transfer Service
    • TV & Radar Tube Cooling
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 326A
Product Name Commercial In Line Mounted Centrifugal Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 23.8 psi (16.76 m of Water)
Liquid Flow 140.000 GPM (530.30 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
04E1-GHH Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source PTO
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details