Pentair Engineered Solutions Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps Model 134

Description
Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure Pulsations Typical Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
Datasheet
Description
Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure Pulsations Typical Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps - Model 134 - Pentair Engineered Solutions
North Aurora, IL, USA
Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps
Model 134
Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps Model 134
Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure Pulsations Typical Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling

Key Features

  • End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM
  • Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost
  • Efficient Under Low Flow/High Pressure Conditions
  • Delivers a Stream of Liquid Free from Pressure Pulsations
  • Typical Applications Include:
    • Hot Water Circulating Pumps
    • Cooling Tower Makeup
    • Boiler Feed Service
    • Transfer Service
    • TV & Radar Tube Cooling
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 134
Product Name Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps
Pump Type Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 303.5 psi (213 m of Water)
Liquid Flow 50.000 GPM (189.39 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details