Pentair Engineered Solutions Single Stage End Suction Horizontal Close Coupled Pump Model 341A

Description
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
Datasheet
Description
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage End Suction Horizontal Close Coupled Pump - Model 341A - Pentair Engineered Solutions
North Aurora, IL, USA
Single Stage End Suction Horizontal Close Coupled Pump
Model 341A
Single Stage End Suction Horizontal Close Coupled Pump Model 341A
Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps Computer-Machined Major Components with 360A Registered Fit Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System

Key Features

  • End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control
  • End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
  • Computer-Machined Major Components with 360A Registered Fit
  • Precision Cast, Dynamically Balanced, Enclosed Impeller Lasts Longer than the Competition
  • Case Wearing Ring Prevents Wear on Casing and is Easily and Inexpensively Replaced
  • Impeller Wear Rings are Also Available and Front Case Wearing Rings are Standard on All Models and Size Pumps
  • Rear Support Foot provides Support and Simplifies Coupling Alignment
  • Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity
  • Applications Include:
    • Chilled Water
    • Heating and Air Conditioning
    • Cooling Tower Makeup
    • Water Booster System
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 341A
Product Name Single Stage End Suction Horizontal Close Coupled Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 160.4 psi (113 m of Water)
Liquid Flow 4500.000 GPM (17045.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Power Pack Pump/Motor Combinations - HE2000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details