Pentair Engineered Solutions Horizontal One Stage Solids Handling Pump Model 611

Description
Key Features Solids-Handling, Sewage Treatment Pump Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump Design Recommended where Floor Space is Available and Flooding is Not Possible Horizontal Design Advantages Include: Supported at Both Pump and Coupling Ends Provides Centerline Discharge Support and Protection Against Pipe Strain Casing Support when Drive End is Removed for Servicing Rear Support Greatly Simplifies Shaft Coupling Alignment
Datasheet
Description
Key Features Solids-Handling, Sewage Treatment Pump Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump Design Recommended where Floor Space is Available and Flooding is Not Possible Horizontal Design Advantages Include: Supported at Both Pump and Coupling Ends Provides Centerline Discharge Support and Protection Against Pipe Strain Casing Support when Drive End is Removed for Servicing Rear Support Greatly Simplifies Shaft Coupling Alignment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal One Stage Solids Handling Pump - Model 611 - Pentair Engineered Solutions
North Aurora, IL, USA
Horizontal One Stage Solids Handling Pump
Model 611
Horizontal One Stage Solids Handling Pump Model 611
Key Features Solids-Handling, Sewage Treatment Pump Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump Design Recommended where Floor Space is Available and Flooding is Not Possible Horizontal Design Advantages Include: Supported at Both Pump and Coupling Ends Provides Centerline Discharge Support and Protection Against Pipe Strain Casing Support when Drive End is Removed for Servicing Rear Support Greatly Simplifies Shaft Coupling Alignment

Key Features

  • Solids-Handling, Sewage Treatment Pump
  • Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump
  • Design Recommended where Floor Space is Available and Flooding is Not Possible
  • Horizontal Design Advantages Include:
    • Supported at Both Pump and Coupling Ends
    • Provides Centerline Discharge Support and Protection Against Pipe Strain
    • Casing Support when Drive End is Removed for Servicing
    • Rear Support Greatly Simplifies Shaft Coupling Alignment
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 611
Product Name Horizontal One Stage Solids Handling Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump; Wastewater Treatment Pump
Discharge Pressure 108.4 psi (76.2 m of Water)
Liquid Flow 20000.000 GPM (75757.58 L/min)
Discharge Size 6.000 to 20.000 inch (152 to 508 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
T3A75S-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details