Pentair Engineered Solutions Horizontal Two Stage-Diagonal Split Case Pump Model 431B

Description
Key Features Two-Stage Split Case Pump Suited for Boiler Feed, Hot Water or Volatile Liquid Applications Diagonal Split Casing Design will Not Vapor Lock Due to Self-Venting Dynamically-Balanced Impellers Provide Highest Efficiency and Performance Bearings Last 50,000 Hours Minimum at Maximum Load Case Wearing rings Prevent Pump Wear and are Inexpensively and Easily Replaced Interchangeable Stuffing Box for Mechanical Seals or Packing Power Series No. 2 and 3A Applications Include: Boiler Feed Service High Pressure Transfer Condensate Transfer
Datasheet
Description
Key Features Two-Stage Split Case Pump Suited for Boiler Feed, Hot Water or Volatile Liquid Applications Diagonal Split Casing Design will Not Vapor Lock Due to Self-Venting Dynamically-Balanced Impellers Provide Highest Efficiency and Performance Bearings Last 50,000 Hours Minimum at Maximum Load Case Wearing rings Prevent Pump Wear and are Inexpensively and Easily Replaced Interchangeable Stuffing Box for Mechanical Seals or Packing Power Series No. 2 and 3A Applications Include: Boiler Feed Service High Pressure Transfer Condensate Transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Two Stage-Diagonal Split Case Pump - Model 431B - Pentair Engineered Solutions
North Aurora, IL, USA
Horizontal Two Stage-Diagonal Split Case Pump
Model 431B
Horizontal Two Stage-Diagonal Split Case Pump Model 431B
Key Features Two-Stage Split Case Pump Suited for Boiler Feed, Hot Water or Volatile Liquid Applications Diagonal Split Casing Design will Not Vapor Lock Due to Self-Venting Dynamically-Balanced Impellers Provide Highest Efficiency and Performance Bearings Last 50,000 Hours Minimum at Maximum Load Case Wearing rings Prevent Pump Wear and are Inexpensively and Easily Replaced Interchangeable Stuffing Box for Mechanical Seals or Packing Power Series No. 2 and 3A Applications Include: Boiler Feed Service High Pressure Transfer Condensate Transfer

Key Features

  • Two-Stage Split Case Pump Suited for Boiler Feed, Hot Water or Volatile Liquid Applications
  • Diagonal Split Casing Design will Not Vapor Lock Due to Self-Venting
  • Dynamically-Balanced Impellers Provide Highest Efficiency and Performance
  • Bearings Last 50,000 Hours Minimum at Maximum Load
  • Case Wearing rings Prevent Pump Wear and are Inexpensively and Easily Replaced
  • Interchangeable Stuffing Box for Mechanical Seals or Packing
  • Power Series No. 2 and 3A
  • Applications Include:
    • Boiler Feed Service
    • High Pressure Transfer
    • Condensate Transfer
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 431B
Product Name Horizontal Two Stage-Diagonal Split Case Pump
Pump Type Booster Pump
Discharge Pressure 433.5 psi (305 m of Water)
Liquid Flow 400.000 GPM (1515.15 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details