Pentair Engineered Solutions Vertical Two Stage Pump Model 423

Description
Key Features Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling Design Recommended where Floor Space is Limited and Flooding Chances are Marginal Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet
Description
Key Features Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling Design Recommended where Floor Space is Limited and Flooding Chances are Marginal Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Two Stage Pump - Model 423 - Pentair Engineered Solutions
North Aurora, IL, USA
Vertical Two Stage Pump
Model 423
Vertical Two Stage Pump Model 423
Key Features Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling Design Recommended where Floor Space is Limited and Flooding Chances are Marginal Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service

Key Features

  • Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling
  • Design Recommended where Floor Space is Limited and Flooding Chances are Marginal
  • Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area
  • Mechanical Seals on the 422 and 423 Models
  • Bronze-Fitted Pump Construction with Bronze Shaft Sleeves
  • Multi-Volute on 2" and Larger Pumps
  • Regreaseable Ball Bearings
  • Applications Include:
    • Cooling, Heating and Air Conditioning Service
    • Boiler Feed Service
    • Condensate Service
    • High Pressure Water Service
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 423
Product Name Vertical Two Stage Pump
Pump Type Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 260.1 psi (183 m of Water)
Liquid Flow 1800.000 GPM (6818.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details