Pentair Engineered Solutions Vertical One Stage Solids-Handling Vortex Pump Model 663

Description
Key Features Vertically Mounted with Elevated Driver Coupled Directly to Pump through Flexible Coupling Medium Duty Sludge and Slurry Pumping Recommended on Lift Stations Where Floor Space is Limited and Flooding Marginal Steel Motor Base has a Vortex Pump Registered Fit at Motor End Fastened to a Separate Pump Adapter Assures Alignment and Concentrates loads on Separate Pump Adapter Steel Base provides Rigid Support for Complete Pump Unit
Datasheet
Description
Key Features Vertically Mounted with Elevated Driver Coupled Directly to Pump through Flexible Coupling Medium Duty Sludge and Slurry Pumping Recommended on Lift Stations Where Floor Space is Limited and Flooding Marginal Steel Motor Base has a Vortex Pump Registered Fit at Motor End Fastened to a Separate Pump Adapter Assures Alignment and Concentrates loads on Separate Pump Adapter Steel Base provides Rigid Support for Complete Pump Unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical One Stage Solids-Handling Vortex Pump - Model 663 - Pentair Engineered Solutions
North Aurora, IL, USA
Vertical One Stage Solids-Handling Vortex Pump
Model 663
Vertical One Stage Solids-Handling Vortex Pump Model 663
Key Features Vertically Mounted with Elevated Driver Coupled Directly to Pump through Flexible Coupling Medium Duty Sludge and Slurry Pumping Recommended on Lift Stations Where Floor Space is Limited and Flooding Marginal Steel Motor Base has a Vortex Pump Registered Fit at Motor End Fastened to a Separate Pump Adapter Assures Alignment and Concentrates loads on Separate Pump Adapter Steel Base provides Rigid Support for Complete Pump Unit

Key Features

  • Vertically Mounted with Elevated Driver Coupled Directly to Pump through Flexible Coupling
  • Medium Duty Sludge and Slurry Pumping
  • Recommended on Lift Stations Where Floor Space is Limited and Flooding Marginal
  • Steel Motor Base has a Vortex Pump Registered Fit at Motor End
  • Fastened to a Separate Pump Adapter
  • Assures Alignment and Concentrates loads on Separate Pump Adapter
  • Steel Base provides Rigid Support for Complete Pump Unit
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 663
Product Name Vertical One Stage Solids-Handling Vortex Pump
Pump Type Vortex Impeller Pump
Discharge Pressure 69.4 psi (48.77 m of Water)
Liquid Flow 2600.000 GPM (9848.48 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
83D20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details