Pentair Engineered Solutions Duplex One Stage Vertical Wet Pit Solids Handling Pump Model 642

Description
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications
Datasheet
Description
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex One Stage Vertical Wet Pit Solids Handling Pump - Model 642 - Pentair Engineered Solutions
North Aurora, IL, USA
Duplex One Stage Vertical Wet Pit Solids Handling Pump
Model 642
Duplex One Stage Vertical Wet Pit Solids Handling Pump Model 642
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications

Key Features

  • Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps
  • Liquid End Includes Impeller that can Pass up to a 3-inch Sphere
  • Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine
  • External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut
  • Thrust Bearing Regreaseable and Protected from Contamination
  • Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction
  • Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate
  • Elevated Float Switch Assembly
  • Bearing Assemblies Available to Suit Difficult Applications
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 642
Product Name Duplex One Stage Vertical Wet Pit Solids Handling Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump
Discharge Pressure 39.0 psi (27.43 m of Water)
Liquid Flow 350.000 GPM (1325.76 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
HSV6B31-HYD Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source Hydraulic; Hydraulic
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.0 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details