Pentair Engineered Solutions Horizontal Two Stage Pump Model 421

Description
Key Features Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps that outlast our competitors. Model 421 is Horizontally Baseplate Mounted with a Driver Flexibly Coupled to the Pump Design Recommended where Space is Available and Flooding is Not Possible Interwoven, graphite/Teflon Lubricated Acrylic Yarn Packing Rings Coupling Guard on the Model 421 Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet
Description
Key Features Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps that outlast our competitors. Model 421 is Horizontally Baseplate Mounted with a Driver Flexibly Coupled to the Pump Design Recommended where Space is Available and Flooding is Not Possible Interwoven, graphite/Teflon Lubricated Acrylic Yarn Packing Rings Coupling Guard on the Model 421 Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Two Stage Pump - Model 421 - Pentair Engineered Solutions
North Aurora, IL, USA
Horizontal Two Stage Pump
Model 421
Horizontal Two Stage Pump Model 421
Key Features Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps that outlast our competitors. Model 421 is Horizontally Baseplate Mounted with a Driver Flexibly Coupled to the Pump Design Recommended where Space is Available and Flooding is Not Possible Interwoven, graphite/Teflon Lubricated Acrylic Yarn Packing Rings Coupling Guard on the Model 421 Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service

Key Features

Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps that outlast our competitors.

  • Model 421 is Horizontally Baseplate Mounted with a Driver Flexibly Coupled to the Pump
  • Design Recommended where Space is Available and Flooding is Not Possible
  • Interwoven, graphite/Teflon Lubricated Acrylic Yarn Packing Rings
  • Coupling Guard on the Model 421
  • Applications Include:
    • Cooling, Heating and Air Conditioning Service
    • Boiler Feed Service
    • Condensate Service
    • High Pressure Water Service
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 421
Product Name Horizontal Two Stage Pump
Pump Type Centrifugal Pump; Condensate Pump; Radial Flow Pump; Split Case Pump; Turbine Pump
Discharge Pressure 260.1 psi (183 m of Water)
Liquid Flow 1800.000 GPM (6818.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details