Pentair Engineered Solutions Single Stage End Suction Horizontal Flexible Coupled Pump Model 324A

Description
Key Features Low Noise Level with Aurora Close Coupled Motors Vertical Center-Line Discharge Makes Pump Self-Venting, Avoids Vapor Locks and Minimizes Pipe Strain Case Wearing Ring Prevents Wear on Casing and Easily/Inexpensively Replaced Enclosed Impellers Provide Highest Efficiency and Lowest Wear for Long Service Life Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
Datasheet
Description
Key Features Low Noise Level with Aurora Close Coupled Motors Vertical Center-Line Discharge Makes Pump Self-Venting, Avoids Vapor Locks and Minimizes Pipe Strain Case Wearing Ring Prevents Wear on Casing and Easily/Inexpensively Replaced Enclosed Impellers Provide Highest Efficiency and Lowest Wear for Long Service Life Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage End Suction Horizontal Flexible Coupled Pump - Model 324A - Pentair Engineered Solutions
North Aurora, IL, USA
Single Stage End Suction Horizontal Flexible Coupled Pump
Model 324A
Single Stage End Suction Horizontal Flexible Coupled Pump Model 324A
Key Features Low Noise Level with Aurora Close Coupled Motors Vertical Center-Line Discharge Makes Pump Self-Venting, Avoids Vapor Locks and Minimizes Pipe Strain Case Wearing Ring Prevents Wear on Casing and Easily/Inexpensively Replaced Enclosed Impellers Provide Highest Efficiency and Lowest Wear for Long Service Life Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling

Key Features

  • Low Noise Level with Aurora Close Coupled Motors
  • Vertical Center-Line Discharge Makes Pump Self-Venting, Avoids Vapor Locks and Minimizes Pipe Strain
  • Case Wearing Ring Prevents Wear on Casing and Easily/Inexpensively Replaced
  • Enclosed Impellers Provide Highest Efficiency and Lowest Wear for Long Service Life
  • Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps
  • Applications Include:
    • Hot Water Circulating Pumps
    • Cooling Tower Makeup
    • Boiler Feed Service
    • Transfer Service
    • TV & Radar Tube Cooling
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 324A
Product Name Single Stage End Suction Horizontal Flexible Coupled Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 86.7 psi (60.96 m of Water)
Liquid Flow 400.000 GPM (1515.15 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details