Pentair Engineered Solutions Series 110A - One and Two Stage Regenerative Turbine Pumps Model 116A

Description
Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right or left hand rotation Regreaseable ball bearings Mechanical seals or graphite impregnated acrylic packing Floating impellers Removable channel rings VIP Test - Every pump is given a hydrostatic test at 1.5 times rated pressure along with a running test for head and capacity performance check
Datasheet
Description
Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right or left hand rotation Regreaseable ball bearings Mechanical seals or graphite impregnated acrylic packing Floating impellers Removable channel rings VIP Test - Every pump is given a hydrostatic test at 1.5 times rated pressure along with a running test for head and capacity performance check
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 110A - One and Two Stage Regenerative Turbine Pumps - Model 116A - Pentair Engineered Solutions
North Aurora, IL, USA
Series 110A - One and Two Stage Regenerative Turbine Pumps
Model 116A
Series 110A - One and Two Stage Regenerative Turbine Pumps Model 116A
Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right or left hand rotation Regreaseable ball bearings Mechanical seals or graphite impregnated acrylic packing Floating impellers Removable channel rings VIP Test - Every pump is given a hydrostatic test at 1.5 times rated pressure along with a running test for head and capacity performance check

Key Features

  • Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more
  • 416 hardened stainless steel shaft for minimum deflections and corrosion resistance
  • Bronze-fitted construction
  • Right or left hand rotation
  • Regreaseable ball bearings
  • Mechanical seals or graphite impregnated acrylic packing
  • Floating impellers
  • Removable channel rings
  • VIP Test - Every pump is given a hydrostatic test at 1.5 times rated pressure along with a running test for head and capacity performance check
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 116A
Product Name Series 110A - One and Two Stage Regenerative Turbine Pumps
Pump Type Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 303.5 psi (213 m of Water)
Liquid Flow 150.000 GPM (568.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details