Pentair Engineered Solutions Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed,... | |
| Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right... |