Pentair Engineered Solutions Vertical Multi-Stage Pump Model PVM - 50 Hz

Description
Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures proper motor alignment High-thrust TEFC enclosure motor options Versatility in performance and design Retrofits easily in existing and new installations, reducing valuable downtime Lower operating costs Typical Applications Include: Commercial Pressure Boosting Boiler feed, Condensate Systems Agricultural and Commercial Irrigation Pulp, Paper and Lumber Mining Petrochemical: Refinery and Offshore Drilling Car and Truck Wash Systems Jockey Pump for Fire Protection
Datasheet
Description
Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures proper motor alignment High-thrust TEFC enclosure motor options Versatility in performance and design Retrofits easily in existing and new installations, reducing valuable downtime Lower operating costs Typical Applications Include: Commercial Pressure Boosting Boiler feed, Condensate Systems Agricultural and Commercial Irrigation Pulp, Paper and Lumber Mining Petrochemical: Refinery and Offshore Drilling Car and Truck Wash Systems Jockey Pump for Fire Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Multi-Stage Pump - Model PVM - 50 Hz - Pentair Engineered Solutions
North Aurora, IL, USA
Vertical Multi-Stage Pump
Model PVM - 50 Hz
Vertical Multi-Stage Pump Model PVM - 50 Hz
Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures proper motor alignment High-thrust TEFC enclosure motor options Versatility in performance and design Retrofits easily in existing and new installations, reducing valuable downtime Lower operating costs Typical Applications Include: Commercial Pressure Boosting Boiler feed, Condensate Systems Agricultural and Commercial Irrigation Pulp, Paper and Lumber Mining Petrochemical: Refinery and Offshore Drilling Car and Truck Wash Systems Jockey Pump for Fire Protection

Key Features

  • Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150
  • Flanged, NPT or grooved connections
  • Cartridge Mechanical Seal - can be replaced easily without dismantling the pump
  • Continuous-duty, best in class, high efficiency designs
  • Heavy-duty cast motor bracket insures proper motor alignment
  • High-thrust TEFC enclosure motor options
  • Versatility in performance and design
  • Retrofits easily in existing and new installations, reducing valuable downtime
  • Lower operating costs
  • Typical Applications Include:
    • Commercial Pressure Boosting
    • Boiler feed, Condensate Systems
    • Agricultural and Commercial Irrigation
    • Pulp, Paper and Lumber Mining
    • Petrochemical: Refinery and Offshore Drilling
    • Car and Truck Wash Systems
    • Jockey Pump for Fire Protection
Supplier's Site Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model PVM - 50 Hz
Product Name Vertical Multi-Stage Pump
Pump Type Boiler Feed Pump; Booster Pump; Condensate Pump; Fire Service Pump
Discharge Pressure 416.2 psi (293 m of Water)
Liquid Flow 800.000 GPM (3030.30 L/min)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Short Multiple Pumps - ALPC/GHPC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum; Cast Iron
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details