Pentair Engineered Solutions Vertical Single Stage Pump Model 412, 412C

Description
Key Features Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump Model 412C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Flooding Possible Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump Inline Piping Arrangement Allows for Piping in Any Direction Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet
Description
Key Features Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump Model 412C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Flooding Possible Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump Inline Piping Arrangement Allows for Piping in Any Direction Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Single Stage Pump - Model 412, 412C - Pentair Engineered Solutions
North Aurora, IL, USA
Vertical Single Stage Pump
Model 412, 412C
Vertical Single Stage Pump Model 412, 412C
Key Features Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump Model 412C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Flooding Possible Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump Inline Piping Arrangement Allows for Piping in Any Direction Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service

Key Features

  • Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump
  • Model 412C is Vertical Chair-Mounted
  • Design Recommended Where Floor Space is Limited and Flooding Possible
  • Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump
  • Inline Piping Arrangement Allows for Piping in Any Direction
  • Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area
  • Applications Include:
    • Cooling, Heating and Air Conditioning Service
    • Boiler Feed Service
    • Condensate Service
    • High Pressure Water Service
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 412, 412C
Product Name Vertical Single Stage Pump
Pump Type Centrifugal Pump; Condensate Pump; Radial Flow Pump; Split Case Pump; Turbine Pump
Discharge Pressure 216.8 psi (152 m of Water)
Liquid Flow 15000.000 GPM (56818.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
02C3-X2 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details