Pentair Engineered Solutions Simplex One Stage Vertical Wet Pit Solids-Handling Pump Model 631

Description
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications
Datasheet
Description
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex One Stage Vertical Wet Pit Solids-Handling Pump - Model 631 - Pentair Engineered Solutions
North Aurora, IL, USA
Simplex One Stage Vertical Wet Pit Solids-Handling Pump
Model 631
Simplex One Stage Vertical Wet Pit Solids-Handling Pump Model 631
Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing Assemblies Available to Suit Difficult Applications

Key Features

  • Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps
  • Liquid End Includes Impeller that can Pass a 3-inch Sphere
  • Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine
  • External Impeller Adjustment Accomplished with Hexagon-shaped Adjusting Nut
  • Thrust Bearing Regreaseable and Protected from Contamination
  • Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction
  • Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate
  • Elevated Float Switch Assembly
  • Bearing Assemblies Available to Suit Difficult Applications
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 631
Product Name Simplex One Stage Vertical Wet Pit Solids-Handling Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump
Discharge Pressure 34.7 psi (24.38 m of Water)
Liquid Flow 1000.000 GPM (3787.88 L/min)
Discharge Size 4.000 to 6.000 inch (102 to 152 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Fluid Transfer Helical Gear Pump - FTP2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 725.2 psi (510 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details