Pentair Engineered Solutions ASME/ANSI B73.1 Pump Model 3550

Description
Key Features Three Frame Sizes Available: Model 3550-S Model 3550 - M/L Model 3550 - XL Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life Heavy Duty Bearings Designed for Maximum Hydraulic Loads Features Extending Bearing Life: Over-sized Shaft to Reduce Vibrations Labyrinth Oil Seals to Prevent External Contaminants Large Capacity Oil Sump for Cooler Oil Temperatures and Better Heat Transfer Magnetic Drain Plug to Remove Particles
Datasheet
Description
Key Features Three Frame Sizes Available: Model 3550-S Model 3550 - M/L Model 3550 - XL Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life Heavy Duty Bearings Designed for Maximum Hydraulic Loads Features Extending Bearing Life: Over-sized Shaft to Reduce Vibrations Labyrinth Oil Seals to Prevent External Contaminants Large Capacity Oil Sump for Cooler Oil Temperatures and Better Heat Transfer Magnetic Drain Plug to Remove Particles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASME/ANSI B73.1 Pump - Model 3550 - Pentair Engineered Solutions
North Aurora, IL, USA
ASME/ANSI B73.1 Pump
Model 3550
ASME/ANSI B73.1 Pump Model 3550
Key Features Three Frame Sizes Available: Model 3550-S Model 3550 - M/L Model 3550 - XL Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life Heavy Duty Bearings Designed for Maximum Hydraulic Loads Features Extending Bearing Life: Over-sized Shaft to Reduce Vibrations Labyrinth Oil Seals to Prevent External Contaminants Large Capacity Oil Sump for Cooler Oil Temperatures and Better Heat Transfer Magnetic Drain Plug to Remove Particles

Key Features

  • Three Frame Sizes Available:
    • Model 3550-S
    • Model 3550 - M/L
    • Model 3550 - XL
  • Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life
  • Heavy Duty Bearings Designed for Maximum Hydraulic Loads
  • Features Extending Bearing Life:
    • Over-sized Shaft to Reduce Vibrations
    • Labyrinth Oil Seals to Prevent External Contaminants
    • Large Capacity Oil Sump for Cooler Oil Temperatures and Better Heat Transfer
    • Magnetic Drain Plug to Remove Particles
Supplier's Site Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 3550
Product Name ASME/ANSI B73.1 Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 314.3 psi (221 m of Water)
Liquid Flow 4200.000 GPM (15909.09 L/min)
Discharge Size 1.000 to 8.000 inch (25.4 to 203 mm)
Media Temperature 650 F (343 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details