Pentair Engineered Solutions Series 220 - Simplex Condensate Systems Model 221

Description
Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service Expandable System with Receiver Connections for Up to Two Pumps Two Model 323 Pumps Operate Alternately to Extend the Life of Both Pumps Space-Saving Compact Design requires Minimum Floor Space Along a Wall or in a Corner Back Pull-out Case Design Simplifies Disassembly
Datasheet
Description
Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service Expandable System with Receiver Connections for Up to Two Pumps Two Model 323 Pumps Operate Alternately to Extend the Life of Both Pumps Space-Saving Compact Design requires Minimum Floor Space Along a Wall or in a Corner Back Pull-out Case Design Simplifies Disassembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 220 - Simplex Condensate Systems - Model 221 - Pentair Engineered Solutions
North Aurora, IL, USA
Series 220 - Simplex Condensate Systems
Model 221
Series 220 - Simplex Condensate Systems Model 221
Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service Expandable System with Receiver Connections for Up to Two Pumps Two Model 323 Pumps Operate Alternately to Extend the Life of Both Pumps Space-Saving Compact Design requires Minimum Floor Space Along a Wall or in a Corner Back Pull-out Case Design Simplifies Disassembly

Key Features

  • Single Stage Condensate and Boiler Feed Pumps
  • Typical Applications Include Condensate Service and Boiler Feed Service
  • In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service
  • Expandable System with Receiver Connections for Up to Two Pumps
  • Two Model 323 Pumps Operate Alternately to Extend the Life of Both Pumps
  • Space-Saving Compact Design requires Minimum Floor Space Along a Wall or in a Corner
  • Back Pull-out Case Design Simplifies Disassembly
Supplier's Site Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 221
Product Name Series 220 - Simplex Condensate Systems
Pump Type Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 73.7 psi (51.82 m of Water)
Liquid Flow 180.000 GPM (681.82 L/min)
Discharge Size 0.750 to 3.000 inch (19.05 to 76.2 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
ELIKA® Helical Gear Pumps - ELI2BK4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details