Pentair Engineered Solutions Vertical Two Stage Pump Model 422

Description
Key Features Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump Design Recommended where Floor Space is Limited and Flooding Possible Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet
Description
Key Features Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump Design Recommended where Floor Space is Limited and Flooding Possible Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Two Stage Pump - Model 422 - Pentair Engineered Solutions
North Aurora, IL, USA
Vertical Two Stage Pump
Model 422
Vertical Two Stage Pump Model 422
Key Features Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump Design Recommended where Floor Space is Limited and Flooding Possible Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service

Key Features

  • Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump
  • Design Recommended where Floor Space is Limited and Flooding Possible
  • Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area
  • Mechanical Seals on the 422 and 423 Models
  • Bronze-Fitted Pump Construction with Bronze Shaft Sleeves
  • Multi-Volute on 2" and Larger Pumps
  • Regreaseable Ball Bearings
  • Applications Include:
    • Cooling, Heating and Air Conditioning Service
    • Boiler Feed Service
    • Condensate Service
    • High Pressure Water Service
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 422
Product Name Vertical Two Stage Pump
Pump Type Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 260.1 psi (183 m of Water)
Liquid Flow 1800.000 GPM (6818.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
W Series Aluminum Pumps - W100 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details