Pentair Engineered Solutions Single Stage Vertical Inline Centrifugal Pump Model 382A

Description
Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test
Datasheet
Description
Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Vertical Inline Centrifugal Pump - Model 382A - Pentair Engineered Solutions
North Aurora, IL, USA
Single Stage Vertical Inline Centrifugal Pump
Model 382A
Single Stage Vertical Inline Centrifugal Pump Model 382A
Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro Test

Key Features

  • Capacities to 4500 G.P.M. (1020 M3/HR)
  • Heads to 370 feet (78 meters)
  • Temperatures to 250°F (121°C)
  • Bronze-Fitted Construction
  • Stainless Steel Shaft
  • Dynamically-Balanced Impeller
  • Casing Wear Rings
  • 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts
  • Factory Hydro Test
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 382A
Product Name Single Stage Vertical Inline Centrifugal Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details