Pentair Engineered Solutions Vertical Single Stage Pump Model 413, 413C

Description
The split case pump has long been used for the handling of liquids where the utmost in reliability and accessibility is paramount. The 410 Series is a modern design based on Aurora’s over 90 years of experience with the design, sales and manufacturing of split case pumps. Key Features Model 413 Vertically Mounted with an Elevated Driver Coupled Directly to the Pump through a Flexible Coupline Model 413C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Possible Flooding Chances are Marginal Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump Inline Piping Arrangement Allows for Piping in Any Direction Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet
Description
The split case pump has long been used for the handling of liquids where the utmost in reliability and accessibility is paramount. The 410 Series is a modern design based on Aurora’s over 90 years of experience with the design, sales and manufacturing of split case pumps. Key Features Model 413 Vertically Mounted with an Elevated Driver Coupled Directly to the Pump through a Flexible Coupline Model 413C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Possible Flooding Chances are Marginal Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump Inline Piping Arrangement Allows for Piping in Any Direction Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Single Stage Pump - Model 413, 413C - Pentair Engineered Solutions
North Aurora, IL, USA
Vertical Single Stage Pump
Model 413, 413C
Vertical Single Stage Pump Model 413, 413C
The split case pump has long been used for the handling of liquids where the utmost in reliability and accessibility is paramount. The 410 Series is a modern design based on Aurora’s over 90 years of experience with the design, sales and manufacturing of split case pumps. Key Features Model 413 Vertically Mounted with an Elevated Driver Coupled Directly to the Pump through a Flexible Coupline Model 413C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Possible Flooding Chances are Marginal Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump Inline Piping Arrangement Allows for Piping in Any Direction Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High Pressure Water Service

The split case pump has long been used for the handling of liquids where the utmost in reliability and accessibility is paramount. The 410 Series is a modern design based on Aurora’s over 90 years of experience with the design, sales and manufacturing of split case pumps.

Key Features

  • Model 413 Vertically Mounted with an Elevated Driver Coupled Directly to the Pump through a Flexible Coupline
  • Model 413C is Vertical Chair-Mounted
  • Design Recommended Where Floor Space is Limited and Possible Flooding Chances are Marginal
  • Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump
  • Inline Piping Arrangement Allows for Piping in Any Direction
  • Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area
  • Applications Include:
    • Cooling, Heating and Air Conditioning Service
    • Boiler Feed Service
    • Condensate Service
    • High Pressure Water Service
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 413, 413C
Product Name Vertical Single Stage Pump
Pump Type Centrifugal Pump; Condensate Pump; Radial Flow Pump; Split Case Pump; Turbine Pump
Discharge Pressure 216.8 psi (152 m of Water)
Liquid Flow 15000.000 GPM (56818.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details