Pentair Engineered Solutions Vertical One Stage Solids-Handling Vortex Pump Model 662

Description
Key Features Vertically Baseplate Mounted with Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Used on Lift Stations Where Flooding is Possible Driver is Remove Steel Base Provides Rigid Support for Pump Unit
Datasheet
Description
Key Features Vertically Baseplate Mounted with Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Used on Lift Stations Where Flooding is Possible Driver is Remove Steel Base Provides Rigid Support for Pump Unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical One Stage Solids-Handling Vortex Pump - Model 662 - Pentair Engineered Solutions
North Aurora, IL, USA
Vertical One Stage Solids-Handling Vortex Pump
Model 662
Vertical One Stage Solids-Handling Vortex Pump Model 662
Key Features Vertically Baseplate Mounted with Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Used on Lift Stations Where Flooding is Possible Driver is Remove Steel Base Provides Rigid Support for Pump Unit

Key Features

  • Vertically Baseplate Mounted with Flexible Shafting Between Driver and Pump
  • Medium Duty Sludge and Slurry Pumping
  • Used on Lift Stations Where Flooding is Possible
  • Driver is Remove
  • Steel Base Provides Rigid Support for Pump Unit
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 662
Product Name Vertical One Stage Solids-Handling Vortex Pump
Pump Type Vortex Impeller Pump
Discharge Pressure 69.4 psi (48.77 m of Water)
Liquid Flow 2600.000 GPM (9848.48 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details