Pentair Engineered Solutions Edwards Series Rotary Gear Pump Model 300

Description
The Edwards Series Pump is a positive-displacemen t pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for fire-fighting applications Electric, diesel engine, or water turbine drive Handle a wide variety of foam concentrates Bronze construction Robust shaft material and construction Non-contacting rotors allow pump to run dry Replaceable casing liners Self-priming
Datasheet
Description
The Edwards Series Pump is a positive-displacemen t pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for fire-fighting applications Electric, diesel engine, or water turbine drive Handle a wide variety of foam concentrates Bronze construction Robust shaft material and construction Non-contacting rotors allow pump to run dry Replaceable casing liners Self-priming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edwards Series Rotary Gear Pump - Model 300 - Pentair Engineered Solutions
North Aurora, IL, USA
Edwards Series Rotary Gear Pump
Model 300
Edwards Series Rotary Gear Pump Model 300
The Edwards Series Pump is a positive-displacemen t pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for fire-fighting applications Electric, diesel engine, or water turbine drive Handle a wide variety of foam concentrates Bronze construction Robust shaft material and construction Non-contacting rotors allow pump to run dry Replaceable casing liners Self-priming

The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems.

Key Features

  • UL Listed/FM Approved or non-listed pumps for fire-fighting applications
  • Electric, diesel engine, or water turbine drive
  • Handle a wide variety of foam concentrates
  • Bronze construction
  • Robust shaft material and construction
  • Non-contacting rotors allow pump to run dry
  • Replaceable casing liners
  • Self-priming
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 300
Product Name Edwards Series Rotary Gear Pump
Pump Type Fire Service Pump; Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 0.0 to 300.0 psi (0.0 to 211 m of Water)
Liquid Flow 140.000 to 330.000 GPM (530.30 to 1250.00 L/min)
Discharge Size 3.000 inch (76.2 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details