Pentair Engineered Solutions Jockey Pumps Model PVM, PVMI, PVMX

Description
Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures proper motor alignment High-thrust TEFC enclosure motor options Versatility in performance and design Retrofits easily in existing and new installations, reducing valuable downtime Lower operating costs Space-Saving Design Recommended where Floor Space is Extremely Limited Available in Cast Iron or 304 and 316 Stainless Steel Materials
Datasheet
Description
Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures proper motor alignment High-thrust TEFC enclosure motor options Versatility in performance and design Retrofits easily in existing and new installations, reducing valuable downtime Lower operating costs Space-Saving Design Recommended where Floor Space is Extremely Limited Available in Cast Iron or 304 and 316 Stainless Steel Materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jockey Pumps - Model PVM, PVMI, PVMX - Pentair Engineered Solutions
North Aurora, IL, USA
Jockey Pumps
Model PVM, PVMI, PVMX
Jockey Pumps Model PVM, PVMI, PVMX
Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures proper motor alignment High-thrust TEFC enclosure motor options Versatility in performance and design Retrofits easily in existing and new installations, reducing valuable downtime Lower operating costs Space-Saving Design Recommended where Floor Space is Extremely Limited Available in Cast Iron or 304 and 316 Stainless Steel Materials

Key Features

  • Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150
  • Flanged, NPT or grooved connections
  • Cartridge Mechanical Seal - can be replaced easily without dismantling the pump
  • Continuous-duty, best in class, high efficiency designs
  • Heavy-duty cast motor bracket insures proper motor alignment
  • High-thrust TEFC enclosure motor options
  • Versatility in performance and design
  • Retrofits easily in existing and new installations, reducing valuable downtime
  • Lower operating costs
  • Space-Saving Design Recommended where Floor Space is Extremely Limited
  • Available in Cast Iron or 304 and 316 Stainless Steel Materials
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model PVM, PVMI, PVMX
Product Name Jockey Pumps
Pump Type Booster Pump; Centrifugal Pump; Fire Service Pump; Radial Flow Pump; Turbine Pump; Wastewater Treatment Pump; Water Supply Pump; Jockey Pump
Discharge Pressure 416.2 psi (293 m of Water)
Liquid Flow 800.000 GPM (3030.30 L/min)
Media Temperature 250 F (121 C)
HP 0.50 to 40.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
S3C65-E6 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details