Pentair Engineered Solutions Datasheets for Turbine Pumps
Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet.
Turbine Pumps: Learn more
| Product Name | Notes |
|---|---|
| Setting New Standards of Efficiency. Liquid handling requirements are much more involved than they were years ago. The variety of liquids being handled has increased along with temperatures and pressures. | |
| Get Aurora's Horizontal Split Case Fire Pumps fast through our Red Hot Shipping Program. Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven... | |
| Key Features Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps... | |
| Key Features More than 90 years ago, Aurora Pump built it's business with these reliable and long-lasting pumps. We are still building on our legacy of quality design and manufacturing... | |
| Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that... | |
| Key Features 651 Horizontally Baseplate Mounted with a Driver Flexibly Coupled to Pump Medium Duty for Sludge and Slurry Pumping Easily Serviceable Design Recommended where Floor Space is Readily Available... | |
| Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed,... | |
| Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right... | |
| Key Features Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations Quality Features Include: Carbon Steel Receiver 3-way Valves Pumps Completely Assembled Duplex, Dual and Triplex... | |
| Key Features Capacities to 100,000 GPM Heads to 100 feet Temperatures to 200° F Bowl Sizes from 6" to 60" diameter | |
| Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel... | |
| Key Features Capacities to 3,000 GPM Heads to 1,500 feet Temperatures to 200° F Bowl Sizes from 4" to 15" diameter | |
| Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings... | |
| Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter | |
| Key Features Conserves Floor Space Reduces Installation Costs Available Close-Coupled or Power Frame Configurations Interchangeable with Vertical Split Case Pumps Working Pressure Supports Expanded Range of Applications Applications Include: Plant... | |
| Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled,... | |
| Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under... | |
| Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without... | |
| Key Features Horizontal and Vertical Solids-Handling Sewage Treatment Vertical Design with Elevated Driver Coupled Directly to the Pump Design Recommended where Floor Space is Not Available and Flooding Chances are... | |
| Key Features Horizontal Flexible Coupled Low NPSH Requirements Compact Design for Easy Installation and Maintenance Quiet, Smooth-Running Design for Longer Life Applications Include: Boiler Feed Service Condensate Service Low NPSHR... | |
| Key Features Low Noise Level with Aurora Close Coupled Motors Vertical Center-Line Discharge Makes Pump Self-Venting, Avoids Vapor Locks and Minimizes Pipe Strain Case Wearing Ring Prevents Wear on Casing... | |
| Key Features Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump Model 412C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Flooding Possible... | |
| Key Features Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump Design Recommended where Floor Space is Limited and Flooding Possible Elevated Motor Protects Against Potential Flowing if... | |
| Key Features Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling Design Recommended where Floor Space is Limited and Flooding Chances are... | |
| Key Features One and Two Stage Condensate Pumps Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers Expandable from a Simplex to Duplex System by... | |
| Key Features Single Stage Condensate and Boiler Feed Pumps Typical Applications Include Condensate Service and Boiler Feed Service In a Duplex System, Single Pump Operation Provides Service when Capacity and... | |
| Key Features Single stage water seal pumps - APCO seal Pumping systems provides lubrication and flushing of clean water for mechanical seals and packing boxes Aurora turbine pumps used in... | |
| Key Features Solids-Handling Sewage Treatment Vertical Design with Elevated Driver Coupled Directly to the Pump Design Recommended where Floor Space is Not Available and Flooding Chances are Low Vertical Design... | |
| Key Features Solids-Handling Sewage Treatment Vertical Design with Flexible Shafting between Driver and Pump Design Recommended where Floor Space is Not Available and Flooding is Possible in Low Areas Vertical... | |
| Key Features Solids-Handling, Sewage Treatment Pump Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump Design Recommended where Floor Space is Available and Flooding is Not Possible Horizontal... | |
| Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump... | |
| Key Features Three Frame Sizes Available: Model 3550-S Model 3550 - M/L Model 3550 - XL Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life Heavy Duty Bearings... | |
| Key Features UL Listed, FM Approved Performance Electric and Diesel Speeds Back Pullout Design for Easy Pump Service without Disconnecting Pipe Frame-Mounted Design Small Footprint Ideal for Retrofit Designed for... | |
| Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing... | |
| Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of... | |
| Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Electric Driven Available Lower Initial Cost Ease of Maintenance | |
| Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Space Saving Vertical Design Easy Maintenance without Disturbing Surrounding Piping Bronze-Fitted Pump Construction | |
| Key Features Vertically Mounted Using Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Frequently Used on Lift Stations Where Flooding Possible Driver is Remote Steel Base... | |
| Key Features Vertically Mounted with Elevated Driver Close-Coupled to Pump Medium Duty Sludge and Slurry Pumping Recommended where Floor Space is Limited and Flooding is Marginal Steel Motor Base Provides... | |
| The split case pump has long been used for the handling of liquids where the utmost in reliability and accessibility is paramount. The 410 Series is a modern design based... | |
| Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps... |