Pentair Engineered Solutions Single Stage End Suction Pump Model 3801 and 3804

Description
Setting New Standards of Efficiency. Liquid handling requirements are much more involved than they were years ago. The variety of liquids being handled has increased along with temperatures and pressures. Today’s installations demand quiet, smooth running pumps with long life. Aurora Pump’s 90 years of experience with design, sales and manufacturing of centrifugal pumps has led to the 3800 Series. These modern pumps with a clean, straightforward design were developed with maximum interchangeability in mind. Aurora’s highly reliable 3800 pumps offer an economical solution to your liquid handling problems, and come with an industry first 5 YEAR WARRANTY. Contact your local Pentair Regional Sales Representative today for more information. Key Features Two Models: 3801 is Close Coupled 3804 is Flexible Close Coupled 316 Stainless Steel Impeller Standard Double Volute on 4" Discharge on Flanged Models 4 Power Frame Sizes Casing Feet for Easy Back Pullout Regreaseable Bearings (3804 only) Coupling Guard (Flex Coupled Design) Formed Steel Base (Flex Coupled Design) Typical Applications Include: Heating and Air Conditioning Chilled Water Cooling Tower Service General Service
Datasheet
Description
Setting New Standards of Efficiency. Liquid handling requirements are much more involved than they were years ago. The variety of liquids being handled has increased along with temperatures and pressures. Today’s installations demand quiet, smooth running pumps with long life. Aurora Pump’s 90 years of experience with design, sales and manufacturing of centrifugal pumps has led to the 3800 Series. These modern pumps with a clean, straightforward design were developed with maximum interchangeability in mind. Aurora’s highly reliable 3800 pumps offer an economical solution to your liquid handling problems, and come with an industry first 5 YEAR WARRANTY. Contact your local Pentair Regional Sales Representative today for more information. Key Features Two Models: 3801 is Close Coupled 3804 is Flexible Close Coupled 316 Stainless Steel Impeller Standard Double Volute on 4" Discharge on Flanged Models 4 Power Frame Sizes Casing Feet for Easy Back Pullout Regreaseable Bearings (3804 only) Coupling Guard (Flex Coupled Design) Formed Steel Base (Flex Coupled Design) Typical Applications Include: Heating and Air Conditioning Chilled Water Cooling Tower Service General Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage End Suction Pump - Model 3801 and 3804 - Pentair Engineered Solutions
North Aurora, IL, USA
Single Stage End Suction Pump
Model 3801 and 3804
Single Stage End Suction Pump Model 3801 and 3804
Setting New Standards of Efficiency. Liquid handling requirements are much more involved than they were years ago. The variety of liquids being handled has increased along with temperatures and pressures. Today’s installations demand quiet, smooth running pumps with long life. Aurora Pump’s 90 years of experience with design, sales and manufacturing of centrifugal pumps has led to the 3800 Series. These modern pumps with a clean, straightforward design were developed with maximum interchangeability in mind. Aurora’s highly reliable 3800 pumps offer an economical solution to your liquid handling problems, and come with an industry first 5 YEAR WARRANTY. Contact your local Pentair Regional Sales Representative today for more information. Key Features Two Models: 3801 is Close Coupled 3804 is Flexible Close Coupled 316 Stainless Steel Impeller Standard Double Volute on 4" Discharge on Flanged Models 4 Power Frame Sizes Casing Feet for Easy Back Pullout Regreaseable Bearings (3804 only) Coupling Guard (Flex Coupled Design) Formed Steel Base (Flex Coupled Design) Typical Applications Include: Heating and Air Conditioning Chilled Water Cooling Tower Service General Service

Setting New Standards of Efficiency. Liquid handling requirements are much more involved than they were years ago. The variety of liquids being handled has increased along with temperatures and pressures. Today’s installations demand quiet, smooth running pumps with long life. Aurora Pump’s 90 years of experience with design, sales and manufacturing of centrifugal pumps has led to the 3800 Series. These modern pumps with a clean, straightforward design were developed with maximum interchangeability in mind. Aurora’s highly reliable 3800 pumps offer an economical solution to your liquid handling problems, and come with an industry first 5 YEAR WARRANTY. Contact your local Pentair Regional Sales Representative today for more information.

Key Features

  • Two Models:
    • 3801 is Close Coupled
    • 3804 is Flexible Close Coupled
  • 316 Stainless Steel Impeller Standard
  • Double Volute on 4" Discharge on Flanged Models
  • 4 Power Frame Sizes
  • Casing Feet for Easy Back Pullout
  • Regreaseable Bearings (3804 only)
  • Coupling Guard (Flex Coupled Design)
  • Formed Steel Base (Flex Coupled Design)
  • Typical Applications Include:
    • Heating and Air Conditioning
    • Chilled Water
    • Cooling Tower Service
    • General Service
Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Liquid Handling Pumps
Product Number Model 3801 and 3804
Product Name Single Stage End Suction Pump
Pump Type Centrifugal Pump; Radial Flow Pump; Turbine Pump
Discharge Pressure 60.3 psi (42.37 m of Water)
Liquid Flow 112.000 GPM (424.24 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details