Tolomatic Datasheets for Mechanical Brakes
Mechanical brakes convert kinetic energy to other energy forms, primarily heat. They decelerate shafts and linked components via friction between a rotating body and wear-resistant material.
Mechanical Brakes: Learn more
| Product Name | Notes |
|---|---|
| Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs | |
| Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish | |
| Machined or Stamped Lever/Cam Standard EPR Seals Replaceable High-Grade Friction Material Aluminum or Cast Iron Construction Zinc Plated Bolts Bleeder Screws | |
| Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel | |
| Zinc Plated Bolts Aluminum or Cast Iron Construction Machined or Stamped Lever/Cam Replaceable High-Grade Friction Material For use in areas that do not have access to other types of power... |