ME10SBF -- DISC BRAKES ME10 SERIES
Tolomatic
Disc Brakes ME10 Series
ME10SBF
Technical Specifications
|
Product Category
|
Mechanical Brakes |
|
Product Number
|
ME10SBF |
|
Product Name
|
Disc Brakes ME10 Series |
|
Torque
|
369 Ft-lbs (501 N-m)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Torque
200 to 400 Ft-lbs (271 to 542 N-m)
Configuration
Disc
Engagement
Friction
View Details
Torque
2.5 Ft-lbs (3.39 N-m)
Power
0.0168 HP
Configuration
Disc
View Details