Tolomatic Fixed Hubs With Q.D. Bushings 0804-0108

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0108 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0108
Fixed Hubs With Q.D. Bushings 0804-0108
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0108
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Low Inertia Clutches and Brakes - 224H - WPT Power Corporation
Specs
Torque 26767 Ft-lbs (36296 N-m)
Rotary Speed 1140 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details