Tolomatic Fixed Hub & Disc Assemblies 0804-0032

Description
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel
Description
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel

Suppliers

Company
Product
Description
Supplier Links
Fixed Hub & Disc Assemblies - 0804-0032 - Tolomatic
Hamel, MN, USA
Fixed Hub & Disc Assemblies
0804-0032
Fixed Hub & Disc Assemblies 0804-0032
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel
  • Socket Head Cap Screws
  • Keyway Set Screws
  • Carbon 1010 Steel
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0032
Product Name Fixed Hub & Disc Assemblies
Torque 3000 Ft-lbs (4068 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
Caliper Style -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 15.83 to 615 Ft-lbs (21.47 to 834 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2920 to 3735 rpm
View Details
Fixed Hubs With Q.D. Bushings - 0803-0117 - Tolomatic
Specs
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
View Details