Tolomatic Fixed Hubs With Q.D. Bushings 0802-0121

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0802-0121 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0802-0121
Fixed Hubs With Q.D. Bushings 0802-0121
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0802-0121
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
HPS Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 8.92 to 585 Ft-lbs (12.09 to 793 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2900 to 4300 rpm
View Details
Q.D. Bushings & Hubs - 0801-1152 - Tolomatic
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details
Air Cooled Disc Clutches & Brakes - DBB Series - Eaton Hydraulics Group
Specs
Torque 211312 Ft-lbs (286540 N-m)
Configuration Disc
Engagement Friction
View Details