0801-1123 -- Q.D. BUSHINGS & HUBS
Tolomatic
Q.D. Bushings & Hubs
0801-1123
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
Pneumatic Brakes |
|
Product Number
|
0801-1123 |
0801-1123 |
|
Product Name
|
Q.D. Bushings & Hubs |
Q.D. Bushings & Hubs |
|
Configuration
|
Disc
|
Disc
|
|
Engagement
|
Friction
|
Friction
|
|
Shaft
|
Right Angle
|
Right Angle
|
|
Mounting
|
Quick Disconnect
|
Quick Disconnect
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Force Control Industries, Inc.
Torque
50 to 2076 Ft-lbs (67.8 to 2815 N-m)
Pneumatic Pressure
80 psi (56.3 m H2O)
Maximum Speed
3600 rpm
View Details
Torque
175 Ft-lbs (237 N-m)
Pneumatic Pressure
120 psi (84.45 m H2O)
Configuration
Disc
View Details