Tolomatic One-Piece Hub & Disc 0801-1210

Description
Description

Suppliers

Company
Product
Description
Supplier Links
One-Piece Hub & Disc - 0801-1210 - Tolomatic
Hamel, MN, USA
One-Piece Hub & Disc
0801-1210
One-Piece Hub & Disc 0801-1210
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-1210
Product Name One-Piece Hub & Disc
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
Standard Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 0.1667 to 1667 Ft-lbs (0.2260 to 2260 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 1940 to 4285 rpm
View Details
Water Cooled Brake - WCB 424 - WPT Power Corporation
WPT Power Corporation
Specs
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage (optional feature)
View Details
Oil Shear Motor Brake - Posistop X-Class - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 25 Ft-lbs (33.9 N-m)
Power 0.5000 to 25 HP
Pneumatic Pressure 46 psi (32.37 m H2O)
View Details