Tolomatic Q.D. Bushings & Hubs 0801-1163

Description
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs
Description
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Suppliers

Company
Product
Description
Supplier Links
Q.D. Bushings & Hubs - 0801-1163 - Tolomatic
Hamel, MN, USA
Q.D. Bushings & Hubs
0801-1163
Q.D. Bushings & Hubs 0801-1163
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-1163
Product Name Q.D. Bushings & Hubs
Configuration Disc
Engagement Friction
Shaft Right Angle
Mounting Quick Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P47S | P47D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Water Cooled Brake - WCB 124 - WPT Power Corporation
WPT Power Corporation
Specs
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage (optional feature)
View Details
CD-Series - CD190 - Montalvo Corporation
Montalvo Corporation
Specs
Torque 217 Ft-lbs (294 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 428 rpm
View Details
Water-Cooled Brakes - WCSB Series - Eaton Hydraulics Group
Specs
Torque 421552 Ft-lbs (571625 N-m)
Power 3900 HP
Configuration Disc
View Details