Tolomatic Fixed Hubs With Q.D. Bushings 0803-0118

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0803-0118 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0803-0118
Fixed Hubs With Q.D. Bushings 0803-0118
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0803-0118
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS200 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 0.75 inch (3.97 to 19.05 mm)
View Details
Standard Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 0.1667 to 1667 Ft-lbs (0.2260 to 2260 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 1940 to 4285 rpm
View Details
Water Cooled Brake/Dual Actuated - WCB/DA418 DA 4WC 0AC - WPT Power Corporation
Specs
Torque 26850 Ft-lbs (36409 N-m)
Configuration Disc
Engagement Friction
View Details
Oil Shear Tension Brake - Posistop Models 03-20 - Force Control Industries, Inc.
Specs
Torque 50 to 2076 Ft-lbs (67.8 to 2815 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Maximum Speed 3600 rpm
View Details