Tolomatic Q.D. Bushings & Hubs 0801-1134

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Q.D. Bushings & Hubs - 0801-1134 - Tolomatic
Hamel, MN, USA
Q.D. Bushings & Hubs
0801-1134
Q.D. Bushings & Hubs 0801-1134
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-1134
Product Name Q.D. Bushings & Hubs
Configuration Disc
Engagement Friction
Shaft Right Angle
Mounting Quick Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
CD-Series - CD130 - Montalvo Corporation
Montalvo Corporation
Specs
Torque 100 Ft-lbs (136 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 5500 rpm
View Details
Disc Brakes FS220CI Series - FS220CIAJK - Tolomatic
Specs
Pneumatic Pressure 2000 psi (1408 m H2O)
Configuration Disc
Engagement Friction
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 35 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details