ME10SAF -- DISC BRAKES ME10 SERIES
Tolomatic
Disc Brakes ME10 Series
ME10SAF
Technical Specifications
|
Product Category
|
Mechanical Brakes |
|
Product Number
|
ME10SAF |
|
Product Name
|
Disc Brakes ME10 Series |
|
Torque
|
369 Ft-lbs (501 N-m)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Torque
2.5 Ft-lbs (3.39 N-m)
Power
0.0168 HP
Configuration
Disc
View Details
Torque
317 Ft-lbs (429 N-m)
Configuration
Disc
Mounting
MODIFIED SAE A TO SAE B
View Details