Tolomatic Blank Disc 0805-1200

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Blank Disc - 0805-1200 - Tolomatic
Hamel, MN, USA
Blank Disc
0805-1200
Blank Disc 0805-1200
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0805-1200
Product Name Blank Disc
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
CD-Series - CD130 - Montalvo Corporation
Montalvo Corporation
Specs
Torque 100 Ft-lbs (136 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 5500 rpm
View Details
Low Inertia Spring Set Brake - 260 - WPT Power Corporation
Specs
Torque 292500 Ft-lbs (396630 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O)
Maximum Speed 570 rpm
View Details
Oil Shear Tension Brake - Posistop Models 03-20 - Force Control Industries, Inc.
Specs
Torque 50 to 2076 Ft-lbs (67.8 to 2815 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Maximum Speed 3600 rpm
View Details