Tolomatic Fixed Hubs With Q.D. Bushings 0804-0132

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0132 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0132
Fixed Hubs With Q.D. Bushings 0804-0132
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0132
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
Pneumatic Disk Brake - 90 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.17 to 250 Ft-lbs (1.58 to 339 N-m)
Configuration Disc
Engagement Friction
View Details
Air Set Brake - B6F2G-STL - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 260 Ft-lbs (352 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Water Cooled Brake/Spring Set - WCB/SS 236 - WPT Power Corporation
Specs
Torque 71167 Ft-lbs (96502 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 425 rpm
View Details