0801-1176 -- Q.D. BUSHINGS & HUBS
Tolomatic
Q.D. Bushings & Hubs
0801-1176
Description
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs
Description
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs
Suppliers
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
0801-1176 |
|
Product Name
|
Q.D. Bushings & Hubs |
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Shaft
|
Right Angle
|
|
Mounting
|
Quick Disconnect
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Torque
100 Ft-lbs (136 N-m)
Pneumatic Pressure
75 psi (52.78 m H2O)
Maximum Speed
5500 rpm
View Details
Configuration
Disc
Engagement
Friction
Operation
Spring Actuation / Engage (optional feature)
View Details
Force Control Industries, Inc.
Torque
25 Ft-lbs (33.9 N-m)
Power
0.5000 to 25 HP
Pneumatic Pressure
46 psi (32.37 m H2O)
View Details