0802-0016 -- FIXED HUB & DISC ASSEMBLIES
Tolomatic
Fixed Hub & Disc Assemblies
0802-0016
Description
Socket Head Cap Screws
Keyway Set Screws
Carbon 1010 Steel
Description
Socket Head Cap Screws
Keyway Set Screws
Carbon 1010 Steel
Suppliers
Socket Head Cap Screws
Keyway Set Screws
Carbon 1010 Steel
- Socket Head Cap Screws
- Keyway Set Screws
- Carbon 1010 Steel
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
0802-0016 |
|
Product Name
|
Fixed Hub & Disc Assemblies |
|
Torque
|
1000 Ft-lbs (1356 N-m)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Shaft
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.75 inch (3.97 to 19.05 mm)
View Details
Torque
8.92 to 891 Ft-lbs (12.09 to 1208 N-m)
Pneumatic Pressure
75 psi (52.78 m H2O)
Maximum Speed
2300 to 4300 rpm
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details