Tolomatic Fixed Hubs With Q.D. Bushings 0803-0114

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0803-0114 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0803-0114
Fixed Hubs With Q.D. Bushings 0803-0114
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0803-0114
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
CD-Series - CD130 - Montalvo Corporation
Montalvo Corporation
Specs
Torque 100 Ft-lbs (136 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 5500 rpm
View Details
Fixed Hubs With Q.D. Bushings - 0804-0138 - Tolomatic
Specs
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
View Details