0801-0010 -- FIXED HUB & DISC ASSEMBLIES
Tolomatic
Fixed Hub & Disc Assemblies
0801-0010
Description
Socket Head Cap Screws
Keyway Set Screws
Carbon 1010 Steel
Description
Socket Head Cap Screws
Keyway Set Screws
Carbon 1010 Steel
Suppliers
Socket Head Cap Screws
Keyway Set Screws
Carbon 1010 Steel
- Socket Head Cap Screws
- Keyway Set Screws
- Carbon 1010 Steel
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
0801-0010 |
|
Product Name
|
Fixed Hub & Disc Assemblies |
|
Torque
|
500 Ft-lbs (678 N-m)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Shaft
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Force Control Industries, Inc.
Torque
2 to 2030 Ft-lbs (2.71 to 2753 N-m)
Pneumatic Pressure
60 psi (42.23 m H2O)
Maximum Speed
3600 rpm
View Details
Torque
490 Ft-lbs (664 N-m)
Pneumatic Pressure
120 psi (84.45 m H2O)
Configuration
Disc
View Details