Tolomatic Fixed Hubs With Q.D. Bushings 0805-0124

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0805-0124 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0805-0124
Fixed Hubs With Q.D. Bushings 0805-0124
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0805-0124
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS522 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
Low Inertia Spring Set Brake - 218 - WPT Power Corporation
Specs
Torque 7700 Ft-lbs (10441 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 1900 rpm
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details