0801-1125 -- Q.D. BUSHINGS & HUBS
Tolomatic
Q.D. Bushings & Hubs
0801-1125
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
Pneumatic Brakes |
|
Product Number
|
0801-1125 |
0801-1125 |
|
Product Name
|
Q.D. Bushings & Hubs |
Q.D. Bushings & Hubs |
|
Configuration
|
Disc
|
Disc
|
|
Engagement
|
Friction
|
Friction
|
|
Shaft
|
Right Angle
|
Right Angle
|
|
Mounting
|
Quick Disconnect
|
Quick Disconnect
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
Torque
0.1667 to 4250 Ft-lbs (0.2260 to 5763 N-m)
Pneumatic Pressure
75 psi (52.78 m H2O)
Maximum Speed
1300 to 4300 rpm
View Details
Torque
246467 Ft-lbs (334209 N-m)
Configuration
Disc
Engagement
Friction
View Details
Force Control Industries, Inc.
Torque
25 Ft-lbs (33.9 N-m)
Power
0.5000 to 25 HP
Pneumatic Pressure
46 psi (32.37 m H2O)
View Details