H/ME210 -- HYDRAULIC/MECHANICAL BRAKES
Tolomatic
Hydraulic/Mechanical Brakes
H/ME210
Suppliers
Hydraulic/Mechanical Brakes
H/ME210
Supplier's Site
Hydraulic/Mechanical Brakes
H/ME210
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
Hydraulic Brakes |
|
Product Number
|
H/ME210 |
H/ME210 |
|
Product Name
|
Hydraulic/Mechanical Brakes |
Hydraulic/Mechanical Brakes |
|
Torque
|
401 Ft-lbs (543 N-m)
|
665 Ft-lbs (902 N-m)
|
|
Hydraulic Pressure
|
2000 psi (1408 m H2O)
|
2000 psi (1408 m H2O)
|
|
Configuration
|
Disc
|
Disc
|
|
Engagement
|
Friction
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
TWG Canada Consolidated, Inc.
Configuration
Drum
Operation
Spring Actuation / Engage
Shaft
In-line
View Details
Hydraulic Pressure
435 to 1595 psi (306 to 1123 m H2O)
Configuration
Disc
Engagement
Friction
View Details