Tolomatic Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
Accommodates heavy loads, cost-effective, 100% duty cycle
Accommodates heavy loads, cost-effective,dual 180° wrap around carrier
Accommodates the most demanding application environments
Best in many vertical applications, permanently lubricated internal bearing
Caged Ball® bearings, profiled rail, high rigidity, polyurethane belt
Controller, drive and motor integrated into one durable actuator
Cost-effective for short stoke, high thrust applications, English units
Cost-effective for short stoke, high thrust applications, metric units
Greater thrust capacity, stronger belt material with no stretch
Handles high off-center loads, smooth motion, lowest breakaway pressure
High precision bearings feature smooth, low breakaway motion
High precision bearings for smooth motion, high load capacities,low profile
High thrust applications where external guidance is required, flex mounting
Integrated controller, drive and servo motor, mid-stroke positioning
Integrated controller, drive and servo motor, ports for chain networking
Large bearing contact area optimizes stress distribution, long service life
Large bearing surface contact area optimizes stress distribution
Low carrier height, cost effective, open belt design, durable belt material
Moderate load carrying capabilities, economical price, adjustable carrier
Precision linear ball bearings allows the slide to operate in any attitude
Rigid, low-profile design, use in space-sensitive applications, wide base
Self-supporting slide system, increased torsional stability
Straightness and flatness within .0002" per inch, excellent repeatability
The ERD is an economical rod-style electric actuator designed as an alternate to pneumatic cylinders and an option forautomating manual processes. Combined with Tolomatic's ACS stepper drive/controller, an extremely easy-to-use...
Zero maintenance, compact size, no forced cooling required, reduced cogging
The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up...