Tolomatic Fixed Hubs With Q.D. Bushings 0804-0141

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0141 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0141
Fixed Hubs With Q.D. Bushings 0804-0141
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0141
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Oil Shear Dynamometer Load Brake - Positorq TB Series - Force Control Industries, Inc.
Specs
Torque 50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed 3600 rpm
Configuration Oil Shear
View Details
Pneumatic Caliper Brake - Model STD-B - Givens Engineering Inc.
Specs
Torque 490 Ft-lbs (664 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details