Tolomatic Fixed Hubs With Q.D. Bushings 0803-0117

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0803-0117 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0803-0117
Fixed Hubs With Q.D. Bushings 0803-0117
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0803-0117
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400-EP -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.19 to 1.12 inch (4.76 to 28.57 mm)
View Details
Water Cooled Brake - WCB 118 - WPT Power Corporation
WPT Power Corporation
Specs
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage (optional feature)
View Details
Caliper Style -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 15.83 to 615 Ft-lbs (21.47 to 834 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2920 to 3735 rpm
View Details
Expanding Clutches & Brakes - ER Series - Eaton Hydraulics Group
Specs
Torque 9833 Ft-lbs (13334 N-m)
Configuration Drum
Engagement Friction
View Details