Tolomatic Fixed Hub & Disc Assemblies 0801-0014

Description
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel
Description
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel

Suppliers

Company
Product
Description
Supplier Links
Fixed Hub & Disc Assemblies - 0801-0014 - Tolomatic
Hamel, MN, USA
Fixed Hub & Disc Assemblies
0801-0014
Fixed Hub & Disc Assemblies 0801-0014
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel
  • Socket Head Cap Screws
  • Keyway Set Screws
  • Carbon 1010 Steel
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-0014
Product Name Fixed Hub & Disc Assemblies
Torque 500 Ft-lbs (678 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200SFUL -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Caliper Style -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 15.83 to 615 Ft-lbs (21.47 to 834 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2920 to 3735 rpm
View Details
Low Inertia Clutches and Brakes - 330H - WPT Power Corporation
Specs
Torque 86150 Ft-lbs (116819 N-m)
Rotary Speed 920 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details
Oil Shear Dynamometer Load Brake - Positorq TB Series - Force Control Industries, Inc.
Specs
Torque 50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed 3600 rpm
Configuration Oil Shear
View Details